TE Connectivity ™ PTC Resettable Fuses - RUSBF120 RUSBF120

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244750-RUSBF120 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244750-RUSBF120 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUSBF120 - 1244750-RUSBF120 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUSBF120
1244750-RUSBF120
PTC Resettable Fuses - RUSBF120 1244750-RUSBF120
Manufacturer: Tyco Electronics Win Source Part Number: 1244750-RUSBF120 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1244750-RUSBF120
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Through-Hole 0.14ohm Circuit Protection Fuse
150-RUSBF120
Through-Hole 0.14ohm Circuit Protection Fuse 150-RUSBF120
PTC Resettable Fuse, 0.14ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUSBF120 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.14ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.14ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF120 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.14ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUSBF120 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.14ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.14ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1244750-RUSBF120 150-RUSBF120
Product Name PTC Resettable Fuses - RUSBF120 Through-Hole 0.14ohm Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA21 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 100 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details