The RUEF800-2 is a radial-leaded resettable overcurrent protection device from the RUEF series, rated for a maximum continuous voltage of 30 V DC and a hold current of 8.00 A at 20°C. It has a maximum resistance of 0.013 Ω at 20°C and a typical time-to-trip of 18.8 seconds at 16 A. The device uses tin-plated copper leads with a cross-sectional area of 0.52 mm² (20 AWG) and is packaged in tape and reel format with a quantity of 3,000 per reel. It is RoHS compliant, lead-free, halogen-free, and meets UL 94V-0 flammability rating. The operating temperature range is -40°C to 85°C, and it is certified by UL, CSA, TÜV, and CQC.
PTC Resettable Fuse, 0.02ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF800-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.02ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.02ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF800-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF800-2 |
| Product Name | Through-Hole 0.02ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |