TE Connectivity ™ Through-Hole 6A 30V Circuit Protection Fuse RUEF600

Description
Radial PTC Resettable Fuse, 6A, 30V, Through Hole Product overview: RUEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial PTC Resettable Fuse, 6A, 30V, Through Hole Product overview: RUEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 6A 30V Circuit Protection Fuse
150-RUEF600
Through-Hole 6A 30V Circuit Protection Fuse 150-RUEF600
Radial PTC Resettable Fuse, 6A, 30V, Through Hole Product overview: RUEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF600 can be used for catalog matching and distributor lookup.

Radial PTC Resettable Fuse, 6A, 30V, Through Hole Product overview: RUEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RUEF600 - 1244697-RUEF600 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF600
1244697-RUEF600
PTC Resettable Fuses - RUEF600 1244697-RUEF600
Manufacturer: Tyco Electronics Win Source Part Number: 1244697-RUEF600 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Tyco Electronics
Win Source Part Number: 1244697-RUEF600
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics

Buy Now
Fuse;Resettable;6A;Dims 0.65x0.12x0.95
Fort Worth, TX, USA
Fuse;Resettable;6A;Dims 0.65x0.12x0.95";Epoxy Polymer;Radial;30VAC/VDC;PCB
70059842
Fuse;Resettable;6A;Dims 0.65x0.12x0.95";Epoxy Polymer;Radial;30VAC/VDC;PCB 70059842
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Balance of Voltage Rating 30 V and Hold Current Up to 9 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Balance of Voltage Rating 30 V and Hold Current Up to 9 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 150-RUEF600 1244697-RUEF600 70059842
Product Name Through-Hole 6A 30V Circuit Protection Fuse PTC Resettable Fuses - RUEF600 Fuse;Resettable;6A;Dims 0.65x0.12x0.95";Epoxy Polymer;Radial;30VAC/VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002311101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details