The RUEF series is a family of radial-leaded, resettable PPTC devices with a voltage rating of 30V and hold currents ranging from 0.90A to 9.00A. Devices in this series feature a maximum operating temperature of 85°C, are RoHS and halogen free compliant, and meet UL, CSA, TÜV, and CQC agency recognition standards. The part is constructed with a flame-retardant epoxy polymer housing meeting UL 94V-0 and has soldering characteristics compliant with ANSI/J-STD-002 Category 3. Lead material is tin-plated copper for models from RUEF300 to RUEF900, sized at 0.52mm² (20 AWG). The RUEF300 variant has a typical resistance of 0.020Ω and a trip current of 6.00A at 25°C. The device is not designed for reflow soldering.
PTC Resettable Fuse, 0.08ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF300U from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF300U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF300U |
| Product Name | Through-Hole 0.08ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |