TE Connectivity ™ PTC Resettable Fuses - RUEF300 RUEF300

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244695-RUEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244695-RUEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF300 - 1244695-RUEF300 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF300
1244695-RUEF300
PTC Resettable Fuses - RUEF300 1244695-RUEF300
Manufacturer: Tyco Electronics Win Source Part Number: 1244695-RUEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Portable Devices

Manufacturer: Tyco Electronics
Win Source Part Number: 1244695-RUEF300
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Portable Devices

Buy Now
Fuse;Resettable;3A;Dims 0.45x0.12x0.65
Fort Worth, TX, USA
Fuse;Resettable;3A;Dims 0.45x0.12x0.65";Epoxy Polymer;Radial;30VAC/VDC;PCB
70059839
Fuse;Resettable;3A;Dims 0.45x0.12x0.65";Epoxy Polymer;Radial;30VAC/VDC;PCB 70059839
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Balance of Voltage Rating 30 V and Hold Current Up to 9 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Balance of Voltage Rating 30 V and Hold Current Up to 9 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 1244695-RUEF300 70059839
Product Name PTC Resettable Fuses - RUEF300 Fuse;Resettable;3A;Dims 0.45x0.12x0.65";Epoxy Polymer;Radial;30VAC/VDC;PCB
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002625121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details