RUEF300-2 is a radial-leaded, resettable PTC overcurrent protection device rated for 30 VDC and a hold current of 3.00 A at 20°C, with a trip current of 6.00 A. It features tin-plated copper leads (0.52 mm², 20 AWG) and a maximum resistance of 0.050 Ω at 20°C. The device meets UL 94V-0 flammability rating, is RoHS compliant, and operates from -40°C to 85°C. Packaging options include tape and reel with 2,500 units per reel. Agency approvals include UL, CSA, TÜV, and CQC.
3A Radial PTC Resettable Fuse, 30V, Through Hole Product overview: RUEF300-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF300-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF300-2 |
| Product Name | Through-Hole 3A 30V Circuit Protection Fuse |
| Approvals / Standards | RoHS |