The RUEF250U is a radial-leaded resettable PPTC device with a 30V voltage rating and a hold current of 2.5A. It has a typical resistance of 0.030Ω at 25°C. The device is RoHS compliant and halogen free, with a maximum ambient temperature rating of 85°C. It is designed for through-hole mounting and features a standard kinked lead configuration.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF250U from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF250U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF250U |
| Product Name | Through-Hole Circuit Protection Fuse |
| Fuse Material | Polymer, Epoxy |