The RUEF250-AP is a radial-leaded resettable PPTC overcurrent protection device from the RUEF series, rated for 30 V DC/AC and a hold current of 2.50 A at 20°C. It has a minimum resistance of 0.020 Ω and a maximum resistance of 0.040 Ω at 20°C. The device features tin-plated copper-clad steel leads (0.205 mm², 24 AWG) and is encapsulated in a flame-retardant epoxy polymer meeting UL 94V-0. It operates from -40°C to 85°C and is RoHS compliant, lead-free, and halogen-free. The part is agency-approved by UL, CSA, TÜV, and CQC, with marking U250. The device is designed for through-hole mounting and is not suitable for reflow soldering.
PTC Resettable Fuse, 0.07ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF250-AP from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.07ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.07ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF250-AP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF250-AP |
| Product Name | Through-Hole 0.07ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |