The RUEF185-2 is a radial-leaded resettable PTC overcurrent device rated for 1.85 A hold current and 30 V maximum continuous voltage. It features tin-plated copper-clad steel leads of 0.205 mm² (24 AWG) and a maximum resistance of 0.09 Ω at 20°C. The device meets UL 94V-0 flammability standards and is rated for operation from -40°C to 85°C. It is packaged in tape and reel with 3,000 units per reel and carries agency approvals for UL, CSA, TÜV, and CQC.
PTC Resettable Fuse, 1.85A Hold, 30V DC, Radial, Through Hole Product overview: RUEF185-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.85A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.85A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF185-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF185-2 |
| Product Name | Through-Hole 1.85A 30V Circuit Protection Fuse |
| Approvals / Standards | RoHS |