The RUEF series comprises radial-leaded resettable PPTC overcurrent devices rated for 30 V maximum continuous voltage. The RUEF160 variant has a hold current of 1.6 A and a trip current of 3.2 A, with a maximum fault current of 8.0 A and power dissipation of 0.9 W in the tripped state. Its cold resistance is between 0.030 Ω and 0.070 Ω at 20°C, rising to 0.11 Ω one hour post-trip. It uses tin-plated copper-clad steel leads of 0.205 mm² (24 AWG) and is encapsulated in UL 94V-0 flame-retardant epoxy. The operating temperature range is -40°C to 85°C. The RUEF160-AP is packaged in ammo packs of 2,000 units. The device is approved for UL, CSA, TÜV, and CQC. It is not designed for reflow soldering or prolonged fault conditions.
PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 30V 100A 0.9W 8s 0.03Ohm Radial 8.9 X 3 X 15.2mm Ammo Product overview: RUEF160-AP from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF160-AP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF160-AP |
| Product Name | 1.6A 3.2A 30V Circuit Protection Fuse |
| Mounting | Through Hole |