The RUEF110S is a resettable PTC overcurrent protection device with a hold current of 1.10 A and a trip current of 2.20 A at 20°C. It is rated for 30 VDC and 30 VAC, with a maximum resistance of 0.10 Ω at 20°C and a post-trip resistance of 0.70 Ω. The device is encapsulated in a cured, flame-retardant epoxy polymer meeting UL94 V-0 requirements, and features 24 AWG tin-plated copper-clad steel leads. It measures up to 7.4 mm in length and 14.2 mm in height. The part is certified by UL, CSA, and TUV, and is RoHS compliant, lead-free, and halogen-free.
POLYSWITCH PTC RESET 1.1A STRGT Product overview: RUEF110S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF110S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF110S |
| Product Name | 1.1A Circuit Protection Fuse |
| Approvals / Standards | RoHS |