The RUEF series comprises radial-leaded resettable PPTC overcurrent devices with a maximum voltage rating of 30 V and hold currents up to 9 A. The RUEF110-2 variant has a hold current of 1.10 A and a trip current of 2.20 A. It features tin-plated copper leads (0.205 mm² / 24 AWG), a maximum operating temperature of 85°C, and insulating material meeting UL 94V-0. The device is RoHS compliant, halogen-free, and certified by UL, CSA, TÜV, and CQC. It is packaged in tape and reel format with 3,000 units per reel. The part is not designed for reflow soldering and requires careful handling to avoid performance degradation from contamination or mechanical constraint.
PTC Resettable Fuse, 1.1A Hold, 2.2A Trip, 30V, Radial Product overview: RUEF110-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 2.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 2.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF110-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF110-2 |
| Product Name | 1.1A 2.2A 30V Circuit Protection Fuse |
| Fuse Material | Polymer |