TE Connectivity Chip Resistor - Surface Mount RU73X2A24R9LTDF

Description
24.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X2A24R9LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X2A24R9LTDF-ND
Chip Resistor - Surface Mount RU73X2A24R9LTDF-ND
24.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RU73X2A24R9LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RU73X2A24R9LTDFTR-ND
Chip Resistor - Surface Mount 1111-RU73X2A24R9LTDFTR-ND
RU 0805 24R9 0.01% 2PPM 1K RL

RU 0805 24R9 0.01% 2PPM 1K RL

Buy Now Datasheet
Res, 24R9, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity - 90Y7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
90Y7771
Res, 24R9, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity 90Y7771
RES, 24R9, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.9ohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 24R9, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.9ohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RU73X2A24R9LTDF-ND 1111-RU73X2A24R9LTDFTR-ND 90Y7771
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 24R9, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers