17.8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RU73X2A17K8LTDF-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |