TE Connectivity Chip Resistor - Surface Mount RU73X1E49R9LTDF

Description
49.9 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1E49R9LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1E49R9LTDF-ND
Chip Resistor - Surface Mount RU73X1E49R9LTDF-ND
49.9 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 49R9, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7732
Res, 49R9, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7732
RES, 49R9, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 49R9, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1E49R9LTDF-ND 90Y7732
Product Name Chip Resistor - Surface Mount Res, 49R9, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers