TE Connectivity RTX3-1AT-B005 1937650-2
TE Connectivity RTX3-1AT-B005 1937650-2
RELAY GEN PURPOSE SPST 16A 5V
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
General Purpose Relays Power PBC Relay
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2727702 | RTX3-1AT-B005 | 28W5713 | RTX3-1AT-B005 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | |
| Resistance | 38 ohms | |||
| Approvals | RoHS | RoHS | RoHS |