RELAY GEN PURPOSE SPST 16A 12V General Purpose Latching Single Coil 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays 12V SPST-NO 16A
RELAY, SPST-NO, 240VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
| ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RTS3TA12 | PB1139-ND | RTS3TA12 | 46M2059 | RTS3TA12 |
| Product Name | RELAY GEN PURPOSE SPST 16A 12V General Purpose Latching Single Coil 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 240Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |