TE Connectivity ™ General Purpose Relays RTS3LA12

Description
General Purpose Relays RTS3LA12
Description
General Purpose Relays RTS3LA12
Datasheet
Datasheet Summary
Powered by GS/AI

The RTS3LA12 is a monostable, single-pole 16A power PCB relay with a 12VDC coil, designed for high inrush current applications such as LED lighting and motor loads. It features a pre-make contact with AgSnO2 contact material, reinforced insulation of 5kV/10mm, and meets IEC 60335-1 safety standards. The relay has a maximum switching voltage of 480VAC and can withstand inrush currents up to 800A for 200µs. It is mounted on a 16mm high, 16A pinning PCB footprint with 5mm flux-proof terminals. The relay is rated for 100,000 operations at 16A, 250VAC resistive loads at 85°C and complies with UL, cCSAus, and VDE certifications.

Datasheet Summary
Powered by GS/AI

The RTS3LA12 is a monostable, single-pole 16A power PCB relay with a 12VDC coil, designed for high inrush current applications such as LED lighting and motor loads. It features a pre-make contact with AgSnO2 contact material, reinforced insulation of 5kV/10mm, and meets IEC 60335-1 safety standards. The relay has a maximum switching voltage of 480VAC and can withstand inrush currents up to 800A for 200µs. It is mounted on a 16mm high, 16A pinning PCB footprint with 5mm flux-proof terminals. The relay is rated for 100,000 operations at 16A, 250VAC resistive loads at 85°C and complies with UL, cCSAus, and VDE certifications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
RTS3LA12
General Purpose Relays RTS3LA12
General Purpose Relays RTS3LA12

General Purpose Relays RTS3LA12

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number RTS3LA12
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details