TE Connectivity Relays - Power Relays, Over 2 Amps RTS3L005

Description
RELAY GEN PURPOSE SPST 16A 5V
Description
RELAY GEN PURPOSE SPST 16A 5V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RTS3L005
Relays - Power Relays, Over 2 Amps RTS3L005
RELAY GEN PURPOSE SPST 16A 5V

RELAY GEN PURPOSE SPST 16A 5V

Supplier's Site
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity - 96X6024 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity
96X6024
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity 96X6024
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RTS3L005 96X6024
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 31M0823 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details