General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Manufacturer: Tyco Electronics
Win Source Part Number: 1244425-RTE44024F
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
POWER RELAY, DPST-NO, 24VDC, 8A PC BOARD; Product Range:Power PCB Relay RT2 Series; Relay Type:Power - General Purpose; Coil Type:Non Latching; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 8A 24V
General Purpose Relays DPST-NO 5mm 24VDC F
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB992-ND | 1244425-RTE44024F | 36K7605 | RTE44024F | RTE44024F |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RTE44024F | Power Relay, Dpst-No, 24Vdc, 8A Pc Board; Product Range Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw |