The RT2 series is a general-purpose low-power PCB relay with a double-pole double-throw (2 form C) or double-pole single-throw (2 form A) contact arrangement, rated for 8A at 250VAC with a maximum switching voltage of 400VAC. It features reinforced insulation with 5kV between coil and contacts, operates at ambient temperatures up to 85°C for DC coils and 70°C for AC coils, and has a coil voltage range of 5 to 110VDC and 24 to 230VAC. The relay is packaged in a through-hole (THT) or through-hole reflow (THR) mounting style, weighing 13g, and meets IEC 61810-1, UL 508, and EN standards. The RTE24110 variant specifically has a 110VDC coil, 8A contact rating, and AgNi 90/10 contact material in a flux-proof configuration.
POWER RELAY, DPDT, 10A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8585 |
| Product Name | Power Relay, Dpdt, 10A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |