General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
Manufacturer: Tyco Electronics
Win Source Part Number: 1244420-RTE24006F
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 8A 6V
General Purpose Relays 8 AMP 6VDC DPDT
RTE24006F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB987-ND | 1244420-RTE24006F | RTE24006F | RTE24006F | 48M7896 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RTE24006F | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rte24006F Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |