TE Connectivity Power Relays, Over 2 Amps RTE24006

Description
General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB986-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB986-ND
Power Relays, Over 2 Amps PB986-ND
General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6803943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803943
Power Relays 6803943
TE Connectivity RTE24006 Power Relay

TE Connectivity RTE24006 Power Relay

Supplier's Site
Power Relays - 6803943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803943P
Power Relays 6803943P
TE Connectivity RTE24006 Power Relay

TE Connectivity RTE24006 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - RTE24006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTE24006
Relays - Power Relays, Over 2 Amps RTE24006
RELAY GEN PURPOSE DPDT 8A 6V

RELAY GEN PURPOSE DPDT 8A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RTE24006
General Purpose Relays RTE24006
General Purpose Relays DPDT 8 A 6VDC

General Purpose Relays DPDT 8 A 6VDC

Buy Now Datasheet
Power Relay, Dpdt, 6Vdc, 8A, Pc Board; Contact Configuration Schrack Te Connectivity - 93B2959 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 6Vdc, 8A, Pc Board; Contact Configuration Schrack Te Connectivity
93B2959
Power Relay, Dpdt, 6Vdc, 8A, Pc Board; Contact Configuration Schrack Te Connectivity 93B2959
POWER RELAY, DPDT, 6VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, DPDT, 6VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB986-ND 6803943 6803943P RTE24006 RTE24006 93B2959
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpdt, 6Vdc, 8A, Pc Board; Contact Configuration Schrack Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.3253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers