Manufacturer: Tyco Electronics
Win Source Part Number: 1244417-RTD14024F
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Thermal Management, Automation & Process Control, Clock & Timing
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
TE Connectivity RTD14024F Power Relay
Relay, Silver Nickel Alloy Contact Material, Through Hole Terminal Type, 16 A Current Rating
General Purpose Relays SPDT 16A 24VDC
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 24V
| Win Source Electronics | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1244417-RTD14024F | PB668-ND | 7830801 | 70198655 | RTD14024F | 33K3674 | RTD14024F |
| Product Name | Power Relays, Over 2 Amps - RTD14024F | Power Relays, Over 2 Amps | Power Relays | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt | General Purpose Relays | Relay, Spdt, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | General | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -49 F (-45 C) |