Allen-Bradley / Rockwell Automation Industrial Relay 700-CF040D

Description
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF040D is a 4-pole IEC control relay with four normally closed contacts, designed for industrial control applications. It supports AC and DC coil voltages including 24/48V, 120V, 240V, 400V, 500V, 600V, and 690V, with AC-15 contact ratings of 1 A at 690 V AC and 1 A at 240 V DC. The relay is available with standard or gold-plated bifurcated contacts for low-level switching and includes mechanical linkage between poles for coordinated operation. terminals are screw-type, with spring clamp options available by adding "R" to the catalog number. The device meets IEC 60947-5-1 for mechanically linked contact performance and is compatible with auxiliary contact blocks for expanded control functionality.

Datasheet Summary
Powered by GS/AI

The 700-CF040D is a 4-pole IEC control relay with four normally closed contacts, designed for industrial control applications. It supports AC and DC coil voltages including 24/48V, 120V, 240V, 400V, 500V, 600V, and 690V, with AC-15 contact ratings of 1 A at 690 V AC and 1 A at 240 V DC. The relay is available with standard or gold-plated bifurcated contacts for low-level switching and includes mechanical linkage between poles for coordinated operation. terminals are screw-type, with spring clamp options available by adding "R" to the catalog number. The device meets IEC 60947-5-1 for mechanically linked contact performance and is compatible with auxiliary contact blocks for expanded control functionality.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF040D - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF040D
Industrial Relay 700-CF040D
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz

MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF040D
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products