TE Connectivity Power Relays, Over 2 Amps RTB14005F

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB359-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB359-ND
Power Relays, Over 2 Amps PB359-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-RTB14005F-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-RTB14005F-ND
Power Relays, Over 2 Amps 1111-RTB14005F-ND
POWER RELAY - SPDT - 5 VDC - 12

POWER RELAY - SPDT - 5 VDC - 12

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1350187-RTB14005F - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1350187-RTB14005F
Relays - Power Relays, Over 2 Amps 1350187-RTB14005F
Win Source Part Number: 1350187-RTB14005F Category: Relays - Power Relays, Over 2 Amps Series: RT1 Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 62 Ohms Coil Current: 80.6 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 12 A Switching Voltage: 400VAC - Max Release Time: 6 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: RTB14

Win Source Part Number: 1350187-RTB14005F
Category: Relays - Power Relays, Over 2 Amps
Series: RT1
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 62 Ohms
Coil Current: 80.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 12 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RTB14

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RTB14005F
General Purpose Relays RTB14005F
General Purpose Relays SPDT 12A 5VDC

General Purpose Relays SPDT 12A 5VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RTB14005F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTB14005F
Relays - Power Relays, Over 2 Amps RTB14005F
RELAY GEN PURPOSE SPDT 12A 5V

RELAY GEN PURPOSE SPDT 12A 5V

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Potter&brumfield Te Connectivity - 94B9851 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Potter&brumfield Te Connectivity
94B9851
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Potter&brumfield Te Connectivity 94B9851
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB359-ND 1350187-RTB14005F RTB14005F RTB14005F 94B9851
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data