TE Connectivity Angle, Linear Position Measuring RT9420-0010-131-1110

Description
RT9420-0010-131-1110
Request a Quote Datasheet
Description
RT9420-0010-131-1110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-RT9420-0010-131-1110-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-RT9420-0010-131-1110-ND
Angle, Linear Position Measuring 223-RT9420-0010-131-1110-ND
RT9420-0010-131-1110

RT9420-0010-131-1110

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-RT9420-0010-131-1110-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH300 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details