TE Connectivity Angle, Linear Position Measuring RT8420-0100-112-1110

Description
RT8420-0100-112-1110 : CTO-115000
Request a Quote Datasheet
Description
RT8420-0100-112-1110 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-RT8420-0100-112-1110-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-RT8420-0100-112-1110-ND
Angle, Linear Position Measuring 223-RT8420-0100-112-1110-ND
RT8420-0100-112-1110 : CTO-115000

RT8420-0100-112-1110: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-RT8420-0100-112-1110-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details