TE Connectivity ™ Heat Shrink Tubing - RT555-3/16-0-1IN RT555-3/16-0-1IN

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760531-RT555-3/16-0- 1IN Series: * Family Name: RT555-3/16-0-1IN Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760531-RT555-3/16-0- 1IN Series: * Family Name: RT555-3/16-0-1IN Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - RT555-3/16-0-1IN
760531-RT555-3/16-0-1IN
Heat Shrink Tubing - RT555-3/16-0-1IN 760531-RT555-3/16-0-1IN
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 760531-RT555-3/16-0- 1IN Series: * Family Name: RT555-3/16-0-1IN Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 760531-RT555-3/16-0-1IN
Series: *
Family Name: RT555-3/16-0-1IN
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 760531-RT555-3/16-0-1IN
Product Name Heat Shrink Tubing - RT555-3/16-0-1IN
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details