General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
Win Source Part Number: 1379694-RT4S4R24
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: RT, SCHRACK
Package: Tube
Product Status: Active
Features: Lighted Indicator, Socket Included
Base Product Number: RT4
Mounting Type: DIN Rail
HTSUS: 8536.41.0020
REACH Status: REACH Affected
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: Screw Terminal
Coil Voltage: 24VAC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Current: 31.6 mA
Coil Type: Non Latching
Must Operate Voltage: 18 VAC
Must Release Voltage: 3.6 VAC
Relay Type: General Purpose
Coil Resistance: 350 Ohms
Industrial Relays 2 form C 8A 24 VAC RED LED
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Carry Current:8A RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1260-ND | 1379694-RT4S4R24 | RT4S4R24 | 70225491 | 35R0464 | RT4S4R24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay;Gen-Purp;DPDT;8A;Ctrl-V 24AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag | Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | DIN | PCBoard; DIN Rail | Socket or Plug-in Style | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |