General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 24V
General Purpose Relays DPST-NO 8 A 24VDC
POWER RELAY, DPST-NO, 24VDC, 8A, THT; Contact Configuration:DPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT444024F-ND | RT444024F | RT444024F | 17C7164 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpst-No, 24Vdc, 8A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |