RELAY GEN PURPOSE DPDT 8A 12V General Purpose Latching Dual Coil 50mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RT424F12 Power Relay
TE Connectivity RT424F12 Power Relay
Manufacturer: Tyco Electronics
Win Source Part Number: 1244111-RT424F12
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
General Purpose Relays DPDT 8A 12VDC 240Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 8A 12V
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT424F12 | 6803880 | 6803880P | 1244111-RT424F12 | RT424F12-ND | RT424F12 | RT424F12 |
| Product Name | RELAY GEN PURPOSE DPDT 8A 12V General Purpose Latching Dual Coil 50mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays | Power Relays, Over 2 Amps - RT424F12 | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS |