General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
GENERAL PURPOSE RELAYS RT424A06
RELAY GEN PURPOSE DPDT 8A 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT424A06-ND | 48M7976 | RT424A06 |
| Product Name | Power Relays, Over 2 Amps | Rt424A06 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) |