TE Connectivity RT424A05 Power Relay
TE Connectivity RT424A05 Power Relay
TE Connectivity RT424A05 Power Relay
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 5V
POWER RELAY, 5VDC, DPDT, 8A, THT ROHS COMPLIANT: YES
General Purpose Relays RELAY DPDT-Latching 8A 5VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6803870 | 6803870P | PB2022-ND | RT424A05 | 70AH6505 | RT424A05 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 5Vdc, Dpdt, 8A, Tht Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | |||
| AC Voltage | 400 volts | 400 volts |