Aratas America LLC Power Relays, Over 2 Amps G2RL-1A4-E-CF DC12

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z3692-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z3692-ND
Power Relays, Over 2 Amps Z3692-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 12Vdc, Tht; Contact Configuration Omron Electronic Components - 89C5479 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, Tht; Contact Configuration Omron Electronic Components
89C5479
Power Relay, Spst-No, 12Vdc, Tht; Contact Configuration Omron Electronic Components 89C5479
POWER RELAY, SPST-NO, 12VDC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number Z3692-ND 89C5479
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details