TE Connectivity Power Relay, Spst-No, 16A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity RT33LF12

Description
POWER RELAY, SPST-NO, 16A, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 16A, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 16A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity - 16R6375 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
16R6375
Power Relay, Spst-No, 16A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity 16R6375
POWER RELAY, SPST-NO, 16A, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250VAC, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16R6375
Product Name Power Relay, Spst-No, 16A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Power, Spdt, 24Vac, 10A, Tht; Contact Configuration Finder - 08X7098 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details