RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V
RT33L024 ROHS COMPLIANT: YES
General Purpose Relays SPST-NO 16A 24VDC INRUSH PWR RELAY
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RT33L024 | PB1997-ND | RT33L024 | 02H0439 | RT33L024 |
| Product Name | RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt33L024 Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |