RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 8.7mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 48V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT33K048 | PB2659-ND | 16R6370 | RT33K048 |
| Product Name | RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 8.7mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Rt33K048 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |