TE Connectivity Power Relay, Spst-No, 16A, 250V, Th; Contact Configuration Schrack Te Connectivity RT334730.

Description
POWER RELAY, SPST-NO, 16A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 16A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 16A, 250V, Th; Contact Configuration Schrack Te Connectivity - 15AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250V, Th; Contact Configuration Schrack Te Connectivity
15AC8600
Power Relay, Spst-No, 16A, 250V, Th; Contact Configuration Schrack Te Connectivity 15AC8600
POWER RELAY, SPST-NO, 16A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250V, TH; Contact Configuration:SPST-NO; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AC8600
Product Name Power Relay, Spst-No, 16A, 250V, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 08X7152 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details