General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Win Source Part Number: 1315573-RT334048
Category: Relays>Power Relays, Over 2 Amps
Series: RT1, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 5.52 kOhms
Coil Current: 8.7 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 33.6 VDC
Must Release Voltage: 4.8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RT334
RELAY GEN PURPOSE SPST 16A 48V
General Purpose Relays RT334048
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2560-ND | 1315573-RT334048 | RT334048 | RT334048 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |