General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Power PCB Relay
General Purpose Relays DPDT 8A Thru-Hole 48VDC 5.358K Ohm
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 3650614 | 3650614P | Z11736-ND | 89C5494 | G2RL-2 DC48 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Power Pcb Relay Omron Electronic Components | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | |||
| Approvals | RoHS | RoHS | RoHS |