RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
TE Connectivity RT334012 Power Relay
TE Connectivity RT334012 Power Relay
TE Connectivity RT334012 Power Relay
POWER RELAY, SPST, 12VDC, 16A, THT; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RT334012 | PB964-ND | 6803814 | 6803814P | 83F2035 | RT334012 |
| Product Name | RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relay, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |