TE Connectivity Power Relays, Over 2 Amps RT314F06

Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1696-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1696-ND
Power Relays, Over 2 Amps PB1696-ND
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT314F06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT314F06
Relays - Power Relays, Over 2 Amps RT314F06
RELAY GEN PURPOSE SPDT 16A 6V

RELAY GEN PURPOSE SPDT 16A 6V

Supplier's Site
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 78X5774 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
78X5774
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 78X5774
POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1696-ND RT314F06 78X5774
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data