TE Connectivity Power Relay, Spdt, 20A, 250Vac, Th; Contact Configuration Schrack Te Connectivity RT314A24.

Description
POWER RELAY, SPDT, 20A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 20A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 20A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8594 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 20A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8594
Power Relay, Spdt, 20A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8594
POWER RELAY, SPDT, 20A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPDT, 20A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AC8594
Product Name Power Relay, Spdt, 20A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 159789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting DIN; Din rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617829-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 115 volts
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details