The RT314018 is a PCB power relay with a single-pole, double-throw (SPDT) contact arrangement, rated for 16A at 250VAC, and a 18VDC coil. It features AgNi 90/10 contacts, reinforced insulation with 5kV/10mm coil-to-contact isolation, and is designed for through-hole mounting. The relay operates with an ambient temperature range of -40°C to 85°C for DC coils and meets IEC 61810-1 standards. Its contact endurance is rated at 10×10³ cycles under 16A, 250VAC, cosφ=1 at 85°C. The relay is flux-proof and complies with EU RoHS, REACH, and China RoHS requirements. It is part of the RT1 series and has dimensions of 100×103mm. The coil resistance is 770Ω±10% with a power consumption of 420mW.
POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder;RoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8597 |
| Product Name | Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |