General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT314012F Power Relay
RELAY GEN PURPOSE SPDT 16A 12V General Purpose Non Latching 33.3mA 12VDC SPDT (1 Form C) 16A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relays SPDT 16 A 12VDC
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 12V
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB958-ND | 7821270 | RT314012F | RT314012F | 70199374 | 36K2036 | RT314012F |
| Product Name | Power Relays, Over 2 Amps | Power Relays | RELAY GEN PURPOSE SPDT 16A 12V General Purpose Non Latching 33.3mA 12VDC SPDT (1 Form C) 16A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | General Purpose Relays | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relay, Spdt, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -49 F (-45 C) |