General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 6V
General Purpose Relays 16 AMP 6VDC SPDT PCB RELAY
POWER PCB RELAY, 6VDC, DPST, PCB; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Contact Material:- RoHS Compliant: Yes
POWER RELAY, 6VDC, SPDT, 16A, THT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2019-ND | RT314006 | RT314006 | 16H8848 | 70AH6501 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Pcb Relay, 6Vdc, Dpst, Pcb; Contact Configuration Schrack Te Connectivity | Power Relay, 6Vdc, Spdt, 16A, Tht Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |