TE Connectivity Power Relay, Spdt, 230Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity RT214730.

Description
POWER RELAY, SPDT, 230VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 230VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 230Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9293 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 230Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity
17AH9293
Power Relay, Spdt, 230Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity 17AH9293
POWER RELAY, SPDT, 230VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPDT, 230VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9293
Product Name Power Relay, Spdt, 230Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

G5CA PCB Power Relay - G5CA-1A4-H - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1762648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details