General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 24V General Purpose Non Latching 10.4mA 24VDC SPST-NO (1 Form A) 10A 400VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPST 10A 24V
RT184024 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RT184024-ND | RT184024 | RT184024 | 48M7935 | 08H3733 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 10A 24V General Purpose Non Latching 10.4mA 24VDC SPST-NO (1 Form A) 10A 400VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Rt184024 Schrack Te Connectivity | Rt184024 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | ||||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |