TE Connectivity Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Schrack Te Connectivity RT134024.

Description
POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9291 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Schrack Te Connectivity
17AH9291
Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Schrack Te Connectivity 17AH9291
POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 12A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9291
Product Name Power Relay, Spst-No, 24Vdc, 12A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Miniature, Spdt-Co, 24Vdc, Plug-In; Relay Type Finder - 35M1687 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details